ebm-papst Inc. Axial Fans 4412FGL

Description
ebm-papst 4412FGL Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4412FGL Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 4684602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4684602
Axial Fans 4684602
ebm-papst 4412FGL Axial Fan

ebm-papst 4412FGL Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2951-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2951-ND
DC Brushless Fans (BLDC) 381-2951-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Sintec 55.0 CFM (1.54m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Sintec 55.0 CFM (1.54m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan; Supply Voltage Vdc Ebm-Papst - 20C8189 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan; Supply Voltage Vdc Ebm-Papst
20C8189
Axial Fan; Supply Voltage Vdc Ebm-Papst 20C8189
AXIAL FAN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:55.3CFM; Noise Rating:26dBA; Power Rating:1.3W; Rated Speed:1600rpm; Current Rating:- RoHS Compliant: Yes

AXIAL FAN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:55.3CFM; Noise Rating:26dBA; Power Rating:1.3W; Rated Speed:1600rpm; Current Rating:- RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4412FGL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4412FGL
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4412FGL
FAN AXIAL 119X25.4MM 12VDC WIRE

FAN AXIAL 119X25.4MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4412FGL
DC Fans 4412FGL
DC Fans DC Tubeaxial Fan, 119x119x25mm, 12VDC, 55.3CFM, 1.3W, 1600RPM, 26dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 119x119x25mm, 12VDC, 55.3CFM, 1.3W, 1600RPM, 26dBA, Sintec Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 4684602 381-2951-ND 20C8189 4412FGL 4412FGL
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.3 SCFM (94 m³/hr) 55 SCFM (93.48 m³/hr) 55.3 SCFM (93.99 m³/hr) 55 SCFM (93.48 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 98XH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.4 SCFM (133 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - XF6115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Nominal Voltage 115 volts
View Details
2 suppliers
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182304250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details