ebm-papst Inc. DC Brushless Fans (BLDC) 4412F/2M

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2670-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2670-ND
DC Brushless Fans (BLDC) 381-2670-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 100.1 CFM (2.80m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, Dc, 119Mm, 12V, 100Cfm; Supply Voltage Vdc Ebm-Papst - 42K8185 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Dc, 119Mm, 12V, 100Cfm; Supply Voltage Vdc Ebm-Papst
42K8185
Axial Fan, Dc, 119Mm, 12V, 100Cfm; Supply Voltage Vdc Ebm-Papst 42K8185
AXIAL FAN, DC, 119MM, 12V, 100CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:43dBA; Power Rating:5.3W; Rated Speed:2400rpmRoHS Compliant: Yes

AXIAL FAN, DC, 119MM, 12V, 100CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:43dBA; Power Rating:5.3W; Rated Speed:2400rpmRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
4412F/2M
DC Fans 4412F/2M
DC Fans DC Tubeaxial Fan, 119x119x25mm, 12VDC, 82CFM, 38dBA, 3.2W, 2400RPM, Ball Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 119x119x25mm, 12VDC, 82CFM, 38dBA, 3.2W, 2400RPM, Ball Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4412F/2M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4412F/2M
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4412F/2M
FAN AXIAL 119X25.4MM 12VDC WIRE

FAN AXIAL 119X25.4MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2670-ND 42K8185 4412F/2M 4412F/2M
Product Name DC Brushless Fans (BLDC) Axial Fan, Dc, 119Mm, 12V, 100Cfm; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr) 100 SCFM (170 m³/hr)
Maximum Sound Level 43 dbA 43 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details
Filter Fan FF 018 - 01800.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
2 suppliers
Type 7F.30 - Filter fan - 7F3081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details