Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
| ebm-papst Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 4412 /2HHP |
| Product Name | Axial Compact DC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 168 SCFM (285 m³/hr) |
| Maximum Sound Level | 55 dbA |
| Nominal Voltage | 12 volts |
| Voltage Range | 7 to 14.5 volts |