ebm-papst Inc. Axial Fan, , 24Vdc; Supply Voltage Vdc Ebm-Papst 4354-133

Description
AXIAL FAN, , 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:-; Power Rating:-; Rated Speed:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, , 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:-; Power Rating:-; Rated Speed:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, , 24Vdc; Supply Voltage Vdc Ebm-Papst - 72C5418 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, , 24Vdc; Supply Voltage Vdc Ebm-Papst
72C5418
Axial Fan, , 24Vdc; Supply Voltage Vdc Ebm-Papst 72C5418
AXIAL FAN, , 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:-; Power Rating:-; Rated Speed:-; Current Rating:- RoHS Compliant: Yes

AXIAL FAN, , 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:-; Power Rating:-; Rated Speed:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 72C5418
Product Name Axial Fan, , 24Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.8 to 100 SCFM (139 to 170 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - UNO805606D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5300 SCFM (9009 m³/hr)
Maximum Sound Level 76 dbA
View Details
Axial Fans - 1442050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details