ebm-papst Inc. Axial Fans 4314NL

Description
ebm-papst 4314NL Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4314NL Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 1251642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
1251642
Axial Fans 1251642
ebm-papst 4314NL Axial Fan

ebm-papst 4314NL Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2857-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2857-ND
DC Brushless Fans (BLDC) 381-2857-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 58.8 CFM (1.64m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 58.8 CFM (1.64m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4314NL
DC Fans 4314NL
DC Fans DC Tubeaxial Fan, 119x32mm, 24VDC, 59CFM, 1.0W, 1450RPM, Ball Bearing, IP20

DC Fans DC Tubeaxial Fan, 119x32mm, 24VDC, 59CFM, 1.0W, 1450RPM, Ball Bearing, IP20

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4314NL - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4314NL
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4314NL
FAN AXIAL 119X32MM 24VDC WIRE

FAN AXIAL 119X32MM 24VDC WIRE

Supplier's Site
Axial Fan, 119Mm, 24Vdc, 58.8Cfm, 25Dba; Supply Voltage Vdc Ebm-Papst - 67H5085 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc, 58.8Cfm, 25Dba; Supply Voltage Vdc Ebm-Papst
67H5085
Axial Fan, 119Mm, 24Vdc, 58.8Cfm, 25Dba; Supply Voltage Vdc Ebm-Papst 67H5085
AXIAL FAN, 119MM, 24VDC, 58.8CFM, 25DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:58.8CFM; Noise Rating:25dBA; Power Rating:1W; IP Rating:IP20RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC, 58.8CFM, 25DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:58.8CFM; Noise Rating:25dBA; Power Rating:1W; IP Rating:IP20RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1251642 381-2857-ND 4314NL 4314NL 67H5085
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 119Mm, 24Vdc, 58.8Cfm, 25Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 88.25 SCFM (150 m³/hr) 58.8 SCFM (99.94 m³/hr) 58.8 SCFM (99.94 m³/hr) 58.8 SCFM (99.94 m³/hr)
Maximum Sound Level 5 dbA 25 dbA 25 dbA
Running Current 0.1200 amps
Nominal Power 6 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
Axial Fans - 2557314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 124 SCFM (210 m³/hr)
Nominal Voltage 24 volts
View Details
Filter Fan FF 018 - 01800.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
2 suppliers