ebm-papst Inc. DC Brushless Fans (BLDC) 4314M

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 82.4 CFM (2.31m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 82.4 CFM (2.31m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1023-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1023-ND
DC Brushless Fans (BLDC) 381-1023-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 82.4 CFM (2.31m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 82.4 CFM (2.31m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 581600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
581600
Axial Fans 581600
ebm-papst 4314M Axial Fan

ebm-papst 4314M Axial Fan

Supplier's Site
Fan; 119 x 119 mm; mm; 24 VDC; 82.4 CFM; 39 dBA; Lead; Ball Bearing; 2300 RPM - 70104779 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 119 x 119 mm; mm; 24 VDC; 82.4 CFM; 39 dBA; Lead; Ball Bearing; 2300 RPM
70104779
Fan; 119 x 119 mm; mm; 24 VDC; 82.4 CFM; 39 dBA; Lead; Ball Bearing; 2300 RPM 70104779
Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 in. (310 mm). Features: Totally Encapsulated and Totally Sealed Fan of Fiberglass Reinforced Plastic PBTB Housing PA Impeller Electronically Commutated DC Motor Mass: 8 Oz. (227 g) Ball Bearing Construction

Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 in. (310 mm).
Features:

  • Totally Encapsulated and Totally Sealed
  • Fan of Fiberglass Reinforced Plastic
  • PBTB Housing
  • PA Impeller
  • Electronically Commutated DC Motor
  • Mass: 8 Oz. (227 g)
  • Ball Bearing Construction
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4314M - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4314M
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4314M
FAN AXIAL 119X32MM 24VDC WIRE

FAN AXIAL 119X32MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4314M
DC Fans 4314M
DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 82.4CFM, 2.6W, 2300RPM, 39dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 82.4CFM, 2.6W, 2300RPM, 39dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9851 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9851
Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9851
AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:82.4CFM; Noise Rating:39dBA; Power Rating:2.6W; Rated Speed:2300rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:82.4CFM; Noise Rating:39dBA; Power Rating:2.6W; Rated Speed:2300rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1023-ND 581600 70104779 4314M 4314M 86K9851
Product Name DC Brushless Fans (BLDC) Axial Fans Fan; 119 x 119 mm; mm; 24 VDC; 82.4 CFM; 39 dBA; Lead; Ball Bearing; 2300 RPM Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 119Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.4 SCFM (140 m³/hr) 82.37 SCFM (140 m³/hr) 82.4 SCFM (140 m³/hr) 82.4 SCFM (140 m³/hr) 82.4 SCFM (140 m³/hr)
Maximum Sound Level 39 dbA 39 dbA 39 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

2510-5 Series 0.95 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510M05BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1594 to ? in H2O (0.2979 to ? Torr)
Maximum Sound Level 24.21 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182303100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - RHA40000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details