ebm-papst Inc. Axial Compact DC Fans 4314-180

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 4314-180 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
4314-180
Axial Compact DC Fans 4314-180
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
Axial Fans - 7604804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7604804
Axial Fans 7604804
ebm-papst 4314-180 Axial Fan

ebm-papst 4314-180 Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2943-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2943-ND
DC Brushless Fans (BLDC) 381-2943-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 120.1 CFM (3.36m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 120.1 CFM (3.36m³/min) 2 Wire Leads

Buy Now Datasheet
EBM Axial - 4314-180 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4314-180
EBM Axial 4314-180
FAN, 119MM SQ X 32MM DP 24VDC 120CFM

FAN, 119MM SQ X 32MM DP 24VDC 120CFM

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4314-180 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4314-180
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4314-180
FAN AXIAL 119X32MM 24VDC WIRE

FAN AXIAL 119X32MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4314-180
DC Fans 4314-180
DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 120.1CFM, 51dBA, 9.5W, 3400RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 120.1CFM, 51dBA, 9.5W, 3400RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc. RS Components, Ltd. DigiKey Galco Industrial Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 4314-180 7604804 381-2943-ND 4314-180 4314-180 4314-180
Product Name Axial Compact DC Fans Axial Fans DC Brushless Fans (BLDC) EBM Axial Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr)
Maximum Sound Level 51 dbA 51 dbA 51 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 12 to 26.5 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

40x40x20mm, 12 VDC, 7.741 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020CBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.74 SCFM (13.16 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
4 suppliers
Type 7F.21 - Reverse flow filter fan - 7F2181203100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
6015-9 Series 2.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015X12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details