Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.0 CFM (2.80m³/min) 2 Wire Leads
Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 22, TR 64, 12.2 in. (310 mm).
Features:
DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 100.1CFM, 45dBA, 5W, 2800RPM, Ball Bearing, Speed Signal, TTL Compatible
FAN AXIAL 119X32MM 24VDC WIRE
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2944-ND | 70104762 | 4314/12 | 08AK8316 | 4314/12 |
| Product Name | DC Brushless Fans (BLDC) | Fan, Cooling; 119 x 119 mm; mm; 24 VDC;100.1 CFM; 45 dBA; Lead; Ball Bearing | DC Fans | Dc Fan Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 100 SCFM (170 m³/hr) | 100 SCFM (170 m³/hr) | 100 SCFM (170 m³/hr) | ||
| Maximum Sound Level | 45 dbA | 45 dbA | 45 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |