ebm-papst Inc. DC Brushless Fans (BLDC) 4312L

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 56.0 CFM (1.57m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 56.0 CFM (1.57m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1020-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1020-ND
DC Brushless Fans (BLDC) 381-1020-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 56.0 CFM (1.57m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 56.0 CFM (1.57m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 02M0245 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
02M0245
Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 02M0245
AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.9CFM; Noise Rating:30dBA; Power Rating:1.2W; Rated Speed:1550rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.9CFM; Noise Rating:30dBA; Power Rating:1.2W; Rated Speed:1550rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4312L - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4312L
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4312L
FAN AXIAL 119X32MM 12VDC WIRE

FAN AXIAL 119X32MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4312L
DC Fans 4312L
DC Fans DC Tubeaxial Fan, 119x119x32mm, 12VDC, 55.9CFM, 1.2W, 1550RPM, 30dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x32mm, 12VDC, 55.9CFM, 1.2W, 1550RPM, 30dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1020-ND 02M0245 4312L 4312L
Product Name DC Brushless Fans (BLDC) Axial Fan, 119Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 56 SCFM (95.18 m³/hr) 55.9 SCFM (95.01 m³/hr) 56 SCFM (95.18 m³/hr)
Maximum Sound Level 30 dbA 30 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF67000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details
6025-5 Series 1.63 Watt (W) Power Brushless DC Axial Fan - D6025L48BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1193 to ? in H2O (0.2229 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
Axial Fan - 98XJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (238 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details