ebm-papst Inc. DC Brushless Fans (BLDC) 4312GL

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Sintec 56.0 CFM (1.57m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Sintec 56.0 CFM (1.57m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2942-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2942-ND
DC Brushless Fans (BLDC) 381-2942-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Sintec 56.0 CFM (1.57m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Sintec 56.0 CFM (1.57m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 7604797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7604797
Axial Fans 7604797
ebm-papst 4312GL Axial Fan

ebm-papst 4312GL Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4312GL
DC Fans 4312GL
DC Fans DC Tubeaxial Fan, 119x119x32mm, 12VDC, 56CFM, 30dBA, 1.2W, Sleeve Bearing, Leadwires

DC Fans DC Tubeaxial Fan, 119x119x32mm, 12VDC, 56CFM, 30dBA, 1.2W, Sleeve Bearing, Leadwires

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4312GL - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4312GL
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4312GL
FAN AXIAL 119X32MM 12VDC WIRE

FAN AXIAL 119X32MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2942-ND 7604797 4312GL 4312GL
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 56 SCFM (95.18 m³/hr) 55.89 SCFM (95 m³/hr) 56 SCFM (95.18 m³/hr)
Maximum Sound Level 30 dbA 30 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA60000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Supply Voltage Vdc Finder - 92X8679 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details