ebm-papst Inc. DC Brushless Fans (BLDC) 4184NMCR

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3228-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3228-ND
DC Brushless Fans (BLDC) 381-3228-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H 2 Wire Leads

Buy Now Datasheet
Axial Fans - 560847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
560847
Axial Fans 560847
ebm-papst 4184NMCR DC Axial Fans

ebm-papst 4184NMCR DC Axial Fans

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4184NMCR
DC Fans 4184NMCR
DC Fans DC Tubeaxial Fan

DC Fans DC Tubeaxial Fan

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4184NMCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4184NMCR
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4184NMCR
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3228-ND 560847 4184NMCR 4184NMCR
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level 36.5 dbA
View Details
Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Axial Fan - 125XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.2 SCFM (158 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details