Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
EBM-PAPST INC.
4182NGX -- DC FAN AXIAL SINTEC-SLEEVE BEARING 12V / EBM PAPST EBM-PAPST
ebm-papst Inc.
Dc Fan Axial Sintec-Sleeve Bearing 12V / Ebm Papst Ebm-Papst
4182NGX
Description
DC FAN AXIAL SINTEC-SLEEVE BEARING 12V / EBM PAPST
Newark, An Avnet Company
Done
Description
DC FAN AXIAL SINTEC-SLEEVE BEARING 12V / EBM PAPST
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dc Fan Axial Sintec-Sleeve Bearing 12V / Ebm Papst Ebm-Papst
39AJ3379
Dc Fan Axial Sintec-Sleeve Bearing 12V / Ebm Papst Ebm-Papst
39AJ3379
DC FAN AXIAL SINTEC-SLEEVE BEARING 12V / EBM PAPST
DC FAN AXIAL SINTEC-SLEEVE BEARING 12V / EBM PAPST
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
39AJ3379
Product Name
Dc Fan Axial Sintec-Sleeve Bearing 12V / Ebm Papst Ebm-Papst
Unlock Full Specs
to access all available technical data
Similar Products
LEMO USA, Inc.
CRB.M16.GLL.C52GZ
View Details
kTB Solutions
PCB Connectors
NCN-ML4G-S-03
Specs
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Anderson Power Products
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm
114555P6
Specs
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4
suppliers
Festo Corporation
Connector/Terminal/Pin
QBS-1/4T-U
View Details