Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 11.2 CFM (0.314m³/min) 2 Wire Leads
FAN AXIAL 40X25.4MM 24VDC WIRE
AXIAL FAN, 40MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.2CFM; Noise Rating:39dBA; Power Rating:2.4W; Rated Speed:10300rpm RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 40x40x25mm, 24VDC, 11.2CFM, 39dBA, 2.4W, 10300RPM, Ball Bearing
| DigiKey | Acme Chip Technology Co., Limited | Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2368-ND | 414J | 414J | 86K9836 | 414J |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | EBM Axial | Axial Fan, 40Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 11.2 SCFM (19.04 m³/hr) | 11.2 SCFM (19.04 m³/hr) | 11.2 SCFM (19.04 m³/hr) | ||
| Maximum Sound Level | 39 dbA | 39 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |