ebm-papst Inc. Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 412J

Description
Win Source Part Number: 1368456-412J Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 400J Package: Box Product Status: Active HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 60000 Hrs @ 20°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 2.4 W Termination: 2 Wire Leads Approval Agency: CSA, UL, VDE Weight: 0.111 lb (50.35 g) Voltage Range: 8 ~ 14VDC Width: 25.40mm Air Flow: 11.2 CFM (0.314m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 39.0dB(A) RPM: 10300 RPM Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Material - Blade: Polyamide (PA), Nylon, Fiberglass Reinforced
Request a Quote Datasheet
Description
Win Source Part Number: 1368456-412J Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 400J Package: Box Product Status: Active HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 60000 Hrs @ 20°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 2.4 W Termination: 2 Wire Leads Approval Agency: CSA, UL, VDE Weight: 0.111 lb (50.35 g) Voltage Range: 8 ~ 14VDC Width: 25.40mm Air Flow: 11.2 CFM (0.314m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 39.0dB(A) RPM: 10300 RPM Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Material - Blade: Polyamide (PA), Nylon, Fiberglass Reinforced
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 412J - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
412J
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 412J
Win Source Part Number: 1368456-412J Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 400J Package: Box Product Status: Active HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 60000 Hrs @ 20°C Size / Dimension: Square - 40mm L x 40mm H REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 2.4 W Termination: 2 Wire Leads Approval Agency: CSA, UL, VDE Weight: 0.111 lb (50.35 g) Voltage Range: 8 ~ 14VDC Width: 25.40mm Air Flow: 11.2 CFM (0.314m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 39.0dB(A) RPM: 10300 RPM Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Material - Blade: Polyamide (PA), Nylon, Fiberglass Reinforced

Win Source Part Number: 1368456-412J
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: ebm-papst Inc.
Series: 400J
Package: Box
Product Status: Active
HTSUS: 8414.59.6590
Voltage - Rated: 12VDC
Lifetime @ Temp.: 60000 Hrs @ 20°C
Size / Dimension: Square - 40mm L x 40mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 2.4 W
Termination: 2 Wire Leads
Approval Agency: CSA, UL, VDE
Weight: 0.111 lb (50.35 g)
Voltage Range: 8 ~ 14VDC
Width: 25.40mm
Air Flow: 11.2 CFM (0.314m³/min)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 39.0dB(A)
RPM: 10300 RPM
Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced
Material - Blade: Polyamide (PA), Nylon, Fiberglass Reinforced

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number 412J
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 11 SCFM (19.04 m³/hr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
Backward Curved Fan - N88-40700 460V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - FDC-005P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details