ebm-papst Inc. DC Brushless Fans (BLDC) 412FM

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 3.5 CFM (0.098m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 3.5 CFM (0.098m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2462-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2462-ND
DC Brushless Fans (BLDC) 381-2462-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 3.5 CFM (0.098m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sintec 3.5 CFM (0.098m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 273772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
273772
Axial Fans 273772
ebm-papst 412FM Axial Fan

ebm-papst 412FM Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 412FM - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
412FM
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 412FM
FAN AXIAL 40X10MM 12VDC WIRE

FAN AXIAL 40X10MM 12VDC WIRE

Supplier's Site
Axial Fan, 40X10Mm, 12V, 3.5Cfm, 17Dba; Supply Voltage Vdc Ebm-Papst - 20C8160 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40X10Mm, 12V, 3.5Cfm, 17Dba; Supply Voltage Vdc Ebm-Papst
20C8160
Axial Fan, 40X10Mm, 12V, 3.5Cfm, 17Dba; Supply Voltage Vdc Ebm-Papst 20C8160
AXIAL FAN, 40X10MM, 12V, 3.5CFM, 17DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.5CFM; Noise Rating:17dBA; Power Rating:500mW RoHS Compliant: Yes

AXIAL FAN, 40X10MM, 12V, 3.5CFM, 17DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.5CFM; Noise Rating:17dBA; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
412FM
DC Fans 412FM
DC Fans DC Tubeaxial Fan, 40x40x10mm, 12VDC, 3.5CFM, 0.6W, 4300RPM, 16.5dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 40x40x10mm, 12VDC, 3.5CFM, 0.6W, 4300RPM, 16.5dBA, Sintec Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2462-ND 273772 412FM 20C8160 412FM
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 40X10Mm, 12V, 3.5Cfm, 17Dba; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.5 SCFM (5.95 m³/hr) 3.53 SCFM (6 m³/hr) 3.5 SCFM (5.95 m³/hr) 3.5 SCFM (5.95 m³/hr)
Maximum Sound Level 16.5 dbA 16.5 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 12 V (Voltage) and 4.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5835 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 46.8 dbA
View Details
Axial Fan - 155BW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 339 SCFM (576 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Nominal Rated Voltage Ac Finder - 92X8667 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details