Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 5.9 CFM (0.165m³/min) 3 Position Rectangular Connector
FAN AXL 40X10MM 12VDC RECT CONN
AXIAL FAN, 40MM, 12VDC, 5.3CFM, 29DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sintec Bearing; Air Flow - CFM:5.3CFM; Noise Rating:29dBA; Power Rating:800mW RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 40x40x10mm, 12VDC, 5.3CFM, 0.8W, 26dBA, Sleeve Bearing, Speed Signal, Open Collector Output
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3222-ND | 426386 | 412F/2H-038 | 79R8803 | 412F/2H-038 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 40Mm, 12Vdc, 5.3Cfm, 29Dba; Supply Voltage Vdc Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 5.9 SCFM (10.03 m³/hr) | 5.29 SCFM (9 m³/hr) | 5.9 SCFM (10.03 m³/hr) | 5.3 SCFM (9.01 m³/hr) | |
| Maximum Sound Level | 26 dbA | 26 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | ||
| Voltage Range | 12 volts |