ebm-papst Inc. Axial Fans 412/2H-048

Description
ebm-papst 412/2H-048 DC Axial Fans
Request a Quote Datasheet
Description
ebm-papst 412/2H-048 DC Axial Fans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 562777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
562777
Axial Fans 562777
ebm-papst 412/2H-048 DC Axial Fans

ebm-papst 412/2H-048 DC Axial Fans

Supplier's Site
DC Brushless Fans (BLDC) - 381-3221-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3221-ND
DC Brushless Fans (BLDC) 381-3221-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 7.4 CFM (0.207m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 7.4 CFM (0.207m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 412/2H-048 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
412/2H-048
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 412/2H-048
FAN AXIAL 40X20MM 12VDC WIRE

FAN AXIAL 40X20MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
412/2H-048
DC Fans 412/2H-048
DC Fans DC Tubeaxial Fan, 40x40x20mm, 12VDC, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 40x40x20mm, 12VDC, Speed Signal, Open Collector Output

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 562777 381-3221-ND 412/2H-048 412/2H-048
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts 12 volts 12 volts
Blower/Fan Type Axial Fan Tube Axial
Motor Type DC DC Brushless
Maximum Air Flow 7.4 SCFM (12.58 m³/hr) 7.4 SCFM (12.58 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Axial Fans - 1118350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details