Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 229.5 CFM (6.43m³/min) 3 Position Rectangular Connector
FAN AXL 119X38MM 48VDC RECT CONN
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2663-ND | 4118NH5P-277 | 08AK8307 | 4118NH5P-277 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | 4118Nh5P-277 Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 230 SCFM (390 m³/hr) | 230 SCFM (390 m³/hr) | ||
| Maximum Sound Level | 70 dbA | 70 dbA | ||
| Nominal Voltage | 48 volts | 48 volts | ||
| Voltage Range | 48 volts |