ebm-papst Inc. DC Brushless Fans (BLDC) 4118NH3

Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 182.4 CFM (5.11m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 182.4 CFM (5.11m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2364-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2364-ND
DC Brushless Fans (BLDC) 381-2364-ND
Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 182.4 CFM (5.11m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 119mm L x 119mm H Ball 182.4 CFM (5.11m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 4100N Series, 48 Vdc, 119 Mm, 38 Mm, 182 Cu.ft/min, 310 M3/h Ebm-Papst - 84K7735 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 4100N Series, 48 Vdc, 119 Mm, 38 Mm, 182 Cu.ft/min, 310 M3/h Ebm-Papst
84K7735
Axial Fan, 4100N Series, 48 Vdc, 119 Mm, 38 Mm, 182 Cu.ft/min, 310 M3/h Ebm-Papst 84K7735
Axial Fan, 4100N Series, 48 VDC, 119 mm, 38 mm, 182 cu.ft/min, 310 m3/h

Axial Fan, 4100N Series, 48 VDC, 119 mm, 38 mm, 182 cu.ft/min, 310 m3/h

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4118NH3 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4118NH3
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4118NH3
FAN AXIAL 119X38MM 48VDC WIRE

FAN AXIAL 119X38MM 48VDC WIRE

Supplier's Site
Fan;DC;S-Force Series;182.4 CFM;48 V;19.5 W;65 DBA; BALL BEARING; LEADS - 70105040 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;S-Force Series;182.4 CFM;48 V;19.5 W;65 DBA; BALL BEARING; LEADS
70105040
Fan;DC;S-Force Series;182.4 CFM;48 V;19.5 W;65 DBA; BALL BEARING; LEADS 70105040
Highest Pressure Saddle and Air Flow in the 120 mm Class Broad Range of Operating Voltages, 48 V Design Optionally Available Up to 72 V Operating Voltage Impeller Sucking Over Struts, Ball Bearing System 3-Phase Drive with High Degree of Efficiency (85%) Applications: ATCA, Telecommunications, Frequency Inverters, Switch Cabinets, Industrial Applications, Medical, Military

  • Highest Pressure Saddle and Air Flow in the 120 mm Class
  • Broad Range of Operating Voltages, 48 V Design Optionally Available Up to 72 V Operating Voltage
  • Impeller Sucking Over Struts, Ball Bearing System
  • 3-Phase Drive with High Degree of Efficiency (85%)
  • Applications: ATCA, Telecommunications, Frequency Inverters, Switch Cabinets, Industrial Applications, Medical, Military
Supplier's Site
Sheung Wan, Hong Kong
DC Fans
4118NH3
DC Fans 4118NH3
DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 182.4CFM, 20W, 6000RPM, 65dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 48VDC, 182.4CFM, 20W, 6000RPM, 65dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2364-ND 84K7735 4118NH3 70105040 4118NH3
Product Name DC Brushless Fans (BLDC) Axial Fan, 4100N Series, 48 Vdc, 119 Mm, 38 Mm, 182 Cu.ft/min, 310 M3/h Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan;DC;S-Force Series;182.4 CFM;48 V;19.5 W;65 DBA; BALL BEARING; LEADS DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 182 SCFM (310 m³/hr) 182 SCFM (310 m³/hr) 182 SCFM (310 m³/hr)
Maximum Sound Level 65 dbA 65 dbA 65 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 230 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 299DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 43.8 SCFM (74.45 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details