FAN AXIAL 119X38MM 48VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 4118N/2H3P-344 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 182 SCFM (309 m³/hr) |
| Maximum Sound Level | 67 dbA |
| Nominal Voltage | 48 volts |