ebm-papst Inc. DC Brushless Fans (BLDC) 4114NU

Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2646-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2646-ND
DC Brushless Fans (BLDC) 381-2646-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 105.9 CFM (2.97m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4114NU
DC Fans 4114NU
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 106.0CFM, 5.6W, 3200RPM, Ball Bearing, IP68

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 106.0CFM, 5.6W, 3200RPM, Ball Bearing, IP68

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4114NU - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4114NU
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4114NU
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site
DC Brushless Fans (BLDC) - 4114NU - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
4114NU
DC Brushless Fans (BLDC) 4114NU
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site Datasheet
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Ebm-Papst - 85W2570 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Ebm-Papst
85W2570
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Ebm-Papst 85W2570
DC FAN, AXIAL, 119MM X 119MM X 38MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:48.5dBA; Power Rating:4.5W RoHS Compliant: Yes

DC FAN, AXIAL, 119MM X 119MM X 38MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:48.5dBA; Power Rating:4.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2646-ND 4114NU 4114NU 4114NU 85W2570
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Brushless Fans (BLDC) Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 24V; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr) 106 SCFM (180 m³/hr)
Maximum Sound Level 48.5 dbA 48.5 dbA 48.5 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF42500T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - UNO675004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5000 SCFM (8499 m³/hr)
Maximum Sound Level 83 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-05010DSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers