Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 259.0 CFM (7.25m³/min) 3 Wire Leads
FAN AXIAL 119X38MM 24VDC WIRE
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 65W, 259CFM, 73dBA, 8400RPM, Ball Bearing, Speed Signal, Open Collector Output
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3211-ND | 4114N/2H6 | 4114N/2H6 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 259 SCFM (440 m³/hr) | 259 SCFM (440 m³/hr) | |
| Nominal Voltage | 24 volts | 24 volts | |
| Voltage Range | 24 volts | ||
| Blower/Fan Type | Tube Axial |