Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Sintec 5.3 CFM (0.148m³/min) 3 Wire Leads
DC Fans DC Tubeaxial Fan, 40x40x10mm, 5VDC, 5.3CFM, 0.9W, 6000RPM, 26dBA, Sintec Bearing, Speed Signal, Open Collector Output
FAN AXIAL 40X10MM 5VDC WIRE
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 8600298 | 381-2359-ND | 405F/2H | 405F/2H |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 5.29 SCFM (9 m³/hr) | 5.3 SCFM (9.01 m³/hr) | 5.3 SCFM (9.01 m³/hr) | |
| Running Current | 0.1200 amps | |||
| Blower/Fan Type | Axial Fan | Tube Axial | ||
| Motor Type | DC | DC | Brushless |