ebm-papst Inc. AC Fans 3950L

Description
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Sintec 18.2 CFM (0.510m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Sintec 18.2 CFM (0.510m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 3950L-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
3950L-ND
AC Fans 3950L-ND
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Sintec 18.2 CFM (0.510m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Sintec 18.2 CFM (0.510m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans
3950L
AC Fans 3950L
AC Fans AC Tubeaxial Fan, 92x92x25mm, 230VAC, 18.2CFM, 6W, 24dBA, 1 550RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 92x92x25mm, 230VAC, 18.2CFM, 6W, 24dBA, 1 550RPM, Sleeve Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 3950L - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
3950L
Fans, Thermal Management - Fans - AC Fans 3950L
FAN AXIAL 92X25MM 230VAC TERM

FAN AXIAL 92X25MM 230VAC TERM

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3950L-ND 3950L 3950L
Product Name AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.2 SCFM (30.94 m³/hr) 18.2 SCFM (30.94 m³/hr)
Maximum Sound Level 24 dbA 24 dbA
Nominal Voltage 230 volts 230 volts
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF65000T12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - UNO805604D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 86 dbA
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7331 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details