ebm-papst Inc. AC axial compact fan 3906

Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet
Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC axial compact fan - 3906 - ebm-papst Inc.
Farmington, CT, United States
AC axial compact fan
3906
AC axial compact fan 3906
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa

Highly efficient fan expertise


ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.


Technical data - axial fans


Voltage

5–75 VDC, 11–440 VAC


Air flow rate

up to 1,220 m3/h


Power consumption

0.1–275 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number 3906
Product Name AC axial compact fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 41 SCFM (70 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Roof Ventilator - Series 26 & 27 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details