ebm-papst Inc. Axial Compact AC Fans 3650

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact AC Fans - 3650 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact AC Fans
3650
Axial Compact AC Fans 3650
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now Datasheet
AC Fans - 381-2925-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Sintec 44.1 CFM (1.23m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Sintec 44.1 CFM (1.23m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 2119308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2119308
Axial Fans 2119308
ebm-papst 3650 Axial Fan

ebm-papst 3650 Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - 3650 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
3650
Fans, Thermal Management - Fans - AC Fans 3650
FAN AXIAL 92X38MM 230VAC WIRE

FAN AXIAL 92X38MM 230VAC WIRE

Supplier's Site
EBM Axial - 3650 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
3650
EBM Axial 3650
FAN, 92MM SQ X 38MM DP 230VAC 52CFM

FAN, 92MM SQ X 38MM DP 230VAC 52CFM

Supplier's Site
Axial Fan, 92Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst - 15B5251 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst
15B5251
Axial Fan, 92Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst 15B5251
AXIAL FAN, 92MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:44.1CFM; Noise Rating:36dBA; Power Rating:-; Rated Speed:2650rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:44.1CFM; Noise Rating:36dBA; Power Rating:-; Rated Speed:2650rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
AC Fans
3650
AC Fans 3650
AC Fans AC Tubeaxial Fan, 92x92x38mm, 230VAC, 44.1CFM, 12W, 36dBA, 2650RPM, Sleeve Bearing

AC Fans AC Tubeaxial Fan, 92x92x38mm, 230VAC, 44.1CFM, 12W, 36dBA, 2650RPM, Sleeve Bearing

Buy Now Datasheet
Fan,AC Tubeaxial,44.1 CFM, 230V,12 W,36dBA,Sintec,2650 RPM,Leads,92x92x38mm - 70104996 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan,AC Tubeaxial,44.1 CFM, 230V,12 W,36dBA,Sintec,2650 RPM,Leads,92x92x38mm
70104996
Fan,AC Tubeaxial,44.1 CFM, 230V,12 W,36dBA,Sintec,2650 RPM,Leads,92x92x38mm 70104996
Counterclockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered. Features: 1-Inch Flat Axial Fans Metal Housing, Mineral Reinforced Plastic (PA) Impeller Internal Rotor Shaded Pole Motor Impedance Protected Against Overloading Air Output Over Struts 115 VAC 60 Hz Operation Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals Ground Lug on Housing Mounting from Either Face Using Four 4.3 mm Holes Weight 10 Oz. (284 g)

Counterclockwise rotation viewed from rotor. Electrical connection with LZ120 plug and cord set (sold separately), or soldered.
Features:

  • 1-Inch Flat Axial Fans
  • Metal Housing, Mineral Reinforced Plastic (PA) Impeller
  • Internal Rotor Shaded Pole Motor
  • Impedance Protected Against Overloading
  • Air Output Over Struts
  • 115 VAC 60 Hz Operation
  • Electrical Connection Via Two 2.8 × 0.5 mm Flat Pin Terminals
  • Ground Lug on Housing
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Weight 10 Oz. (284 g)
Supplier's Site

Technical Specifications

  ebm-papst Inc. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3650 381-2925-ND 2119308 3650 3650 15B5251 3650 70104996
Product Name Axial Compact AC Fans AC Fans Axial Fans Fans, Thermal Management - Fans - AC Fans EBM Axial Axial Fan, 92Mm, 230Vac; Nominal Rated Voltage Ac Ebm-Papst AC Fans Fan,AC Tubeaxial,44.1 CFM, 230V,12 W,36dBA,Sintec,2650 RPM,Leads,92x92x38mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 44.2 SCFM (75.13 m³/hr) 44.1 SCFM (74.96 m³/hr) 44.12 SCFM (75 m³/hr) 44.1 SCFM (74.96 m³/hr) 44.1 SCFM (74.96 m³/hr) 44.1 SCFM (74.96 m³/hr)
Maximum Sound Level 36 dbA 36 dbA 36 dbA 36 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts 230 volts
Voltage Range 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.58 SCFM (50.28 m³/hr)
Nominal Voltage 12 volts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
0.59 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208N - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6003 SCFM (1.02 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details