35561-2-4013 -- INLET RING 355MM (SHORT) EBM-PAPST
ebm-papst Inc.
Inlet Ring 355Mm (Short) Ebm-Papst
35561-2-4013
Description
INLET RING 355MM (SHORT)
Description
INLET RING 355MM (SHORT)
Suppliers
Inlet Ring 355Mm (Short) Ebm-Papst
85M1838
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
85M1838 |
|
Product Name
|
Inlet Ring 355Mm (Short) Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
294 SCFM (500 m³/hr)
Nominal Voltage
230 volts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
75 to 102 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details