ebm-papst Inc. Axial Fans 3418N/2HHR

Description
ebm-papst 3418N/2HHR Axial Fan
Request a Quote Datasheet
Description
ebm-papst 3418N/2HHR Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8256412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256412
Axial Fans 8256412
ebm-papst 3418N/2HHR Axial Fan

ebm-papst 3418N/2HHR Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3418N/2HHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3418N/2HHR
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3418N/2HHR
FAN AXIAL 92X25.4MM 48VDC WIRE

FAN AXIAL 92X25.4MM 48VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3418N/2HHR
DC Fans 3418N/2HHR
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8256412 3418N/2HHR 3418N/2HHR
Product Name Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 49.42 SCFM (84 m³/hr)
Blower/Fan Type Axial Fan
Motor Type DC Brushless
Bearings Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 146DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 46.6 SCFM (79.21 m³/hr)
Maximum Sound Level 44 dbA
View Details