ebm-papst Inc. Axial Fans 3414NGH

Description
ebm-papst 3414NGH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 3414NGH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 3373171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
3373171
Axial Fans 3373171
ebm-papst 3414NGH Axial Fan

ebm-papst 3414NGH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2916-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2916-ND
DC Brushless Fans (BLDC) 381-2916-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Sintec 55.3 CFM (1.55m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Sintec 55.3 CFM (1.55m³/min) 2 Wire Leads

Buy Now Datasheet
DC Brushless Fans (BLDC) - 3414NGH - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
3414NGH
DC Brushless Fans (BLDC) 3414NGH
FAN AXIAL 92X25.4MM 24VDC WIRE

FAN AXIAL 92X25.4MM 24VDC WIRE

Supplier's Site Datasheet
EBM Axial - 3414NGH - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
3414NGH
EBM Axial 3414NGH
FAN, 92MM SQ X 25MM DP 24VDC 55CFM

FAN, 92MM SQ X 25MM DP 24VDC 55CFM

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3414NGH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3414NGH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3414NGH
FAN AXIAL 92X25.4MM 24VDC WIRE

FAN AXIAL 92X25.4MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3414NGH
DC Fans 3414NGH
DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 55.3CFM, 3W, 3000RPM, 36dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 55.3CFM, 3W, 3000RPM, 36dBA, Sintec Bearing

Buy Now Datasheet
Axial Fan, 92Mm, 24Vdc, 55.3Cfm, 36Dba; Supply Voltage Vdc Ebm-Papst - 20C8145 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 55.3Cfm, 36Dba; Supply Voltage Vdc Ebm-Papst
20C8145
Axial Fan, 92Mm, 24Vdc, 55.3Cfm, 36Dba; Supply Voltage Vdc Ebm-Papst 20C8145
AXIAL FAN, 92MM, 24VDC, 55.3CFM, 36DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:55.3CFM; Noise Rating:36dBA; Power Rating:3W; IP Rating:IP20RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 55.3CFM, 36DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:55.3CFM; Noise Rating:36dBA; Power Rating:3W; IP Rating:IP20RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Galco Industrial Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3373171 381-2916-ND 3414NGH 3414NGH 3414NGH 3414NGH 20C8145
Product Name Axial Fans DC Brushless Fans (BLDC) DC Brushless Fans (BLDC) EBM Axial Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 92Mm, 24Vdc, 55.3Cfm, 36Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.3 SCFM (94 m³/hr) 55.3 SCFM (93.99 m³/hr) 55.3 SCFM (93.99 m³/hr) 55.3 SCFM (93.99 m³/hr) 55.3 SCFM (93.99 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Tubeaxial Axial Fan
Motor Type DC DC Brushless DC
Bearings Sleeve/Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH30000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Filter Fan FF 018 - 01804.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
9225-7 Series 2.02 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1236 to ? in H2O (0.2310 to ? Torr)
Maximum Sound Level 31.99 dbA
View Details
Backward Curved Fan - UNO503554D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1800 SCFM (3060 m³/hr)
Maximum Sound Level 75 dbA
View Details