ebm-papst Inc. DC Brushless Fans (BLDC) 3414N/2GH

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Sintec 55.4 CFM (1.55m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Sintec 55.4 CFM (1.55m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3201-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3201-ND
DC Brushless Fans (BLDC) 381-3201-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Sintec 55.4 CFM (1.55m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Sintec 55.4 CFM (1.55m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3414N/2GH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3414N/2GH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3414N/2GH
FAN AXIAL 92X25.4MM 24VDC WIRE

FAN AXIAL 92X25.4MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3414N/2GH
DC Fans 3414N/2GH
DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 55.3CFM, 36dBA, 3W, 3000RPM, Sleeve Bearing, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 55.3CFM, 36dBA, 3W, 3000RPM, Sleeve Bearing, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3201-ND 3414N/2GH 3414N/2GH
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.4 SCFM (94.16 m³/hr) 55.4 SCFM (94.16 m³/hr)
Maximum Sound Level 39 dbA 39 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.27 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB204 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.2825 SCFM (0.4802 m³/hr)
Maximum Static Pressure 0.1260 in H2O (0.2354 Torr)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details