ebm-papst Inc. Axial Fans 3412NLE

Description
ebm-papst 3412NLE Axial Fan
Request a Quote Datasheet
Description
ebm-papst 3412NLE Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 7734429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7734429
Axial Fans 7734429
ebm-papst 3412NLE Axial Fan

ebm-papst 3412NLE Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2587-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2587-ND
DC Brushless Fans (BLDC) 381-2587-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 35.9 CFM (1.01m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 35.9 CFM (1.01m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 56J9385 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
56J9385
Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 56J9385
AXIAL FAN, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:35.9CFM; Noise Rating:23dBA; Power Rating:800mW; Rated Speed:1950rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:35.9CFM; Noise Rating:23dBA; Power Rating:800mW; Rated Speed:1950rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3412NLE - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3412NLE
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3412NLE
FAN AXIAL 92X25.4MM 12VDC WIRE

FAN AXIAL 92X25.4MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3412NLE
DC Fans 3412NLE
DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, 35.9CFM, 0.8W, 1950RPM, 23dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, 35.9CFM, 0.8W, 1950RPM, 23dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 7734429 381-2587-ND 56J9385 3412NLE 3412NLE
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 35.89 SCFM (61 m³/hr) 35.9 SCFM (61.02 m³/hr) 35.9 SCFM (61.02 m³/hr) 35.9 SCFM (61.02 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH30000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Axial Fans - 1442030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.47 SCFM (2.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
60x60x25mm, 5 VDC, 17.9 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHMW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
View Details