Pelonis Technologies, Inc. 3010-5 Series 12 Voltage (V) and 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan D3010H12BPLB1b-5

Description
30 x 30 x 10mm (1.18 x 1.18 x 0.39in.) 5V, 12V 2.65~4.23 CFM (0.07~0.12 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1061 (+) Red; (-) Black, AWG 28, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
30 x 30 x 10mm (1.18 x 1.18 x 0.39in.) 5V, 12V 2.65~4.23 CFM (0.07~0.12 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1061 (+) Red; (-) Black, AWG 28, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3010-5 Series 12 Voltage (V) and 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010H12BPLB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
3010-5 Series 12 Voltage (V) and 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D3010H12BPLB1b-5
3010-5 Series 12 Voltage (V) and 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan D3010H12BPLB1b-5
30 x 30 x 10mm (1.18 x 1.18 x 0.39in.) 5V, 12V 2.65~4.23 CFM (0.07~0.12 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1061 (+) Red; (-) Black, AWG 28, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

30 x 30 x 10mm (1.18 x 1.18 x 0.39in.)
5V, 12V
2.65~4.23 CFM (0.07~0.12 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1061 (+) Red; (-) Black, AWG 28, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D3010H12BPLB1b-5
Product Name 3010-5 Series 12 Voltage (V) and 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2291 to ? in H2O (0.4281 to ? Torr)
Maximum Sound Level 28.53 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.0900 amps
Unlock Full Specs
to access all available technical data

Similar Products

0.87 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB304H - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.8829 SCFM (1.5 m³/hr)
Maximum Static Pressure 0.2630 in H2O (0.4914 Torr)
View Details
6010-11 Series 1.15 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010H05BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
6026-7 Series 7.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Y12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7551 to ? in H2O (1.41 to ? Torr)
Maximum Sound Level 51.1 dbA
View Details