ebm-papst Inc. DC Brushless Fans (BLDC) 3412NGME

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sintec 42.4 CFM (1.19m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sintec 42.4 CFM (1.19m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2847-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2847-ND
DC Brushless Fans (BLDC) 381-2847-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sintec 42.4 CFM (1.19m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sintec 42.4 CFM (1.19m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 7604744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7604744
Axial Fans 7604744
ebm-papst 3412NGME Axial Fan

ebm-papst 3412NGME Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3412NGME - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3412NGME
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3412NGME
FAN AXIAL 92X25MM 12VDC WIRE

FAN AXIAL 92X25MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3412NGME
DC Fans 3412NGME
DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, 42.4CFM, 28dBA, 1.6W, 2300RPM, Sleeve Bearing

DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, 42.4CFM, 28dBA, 1.6W, 2300RPM, Sleeve Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2847-ND 7604744 3412NGME 3412NGME
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 42.4 SCFM (72.07 m³/hr) 42.36 SCFM (72 m³/hr) 42.4 SCFM (72.07 m³/hr)
Maximum Sound Level 28 dbA 28 dbA
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
6038-5 Series 24 V (Voltage) and 18.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Z24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.71 to ? in H2O (3.2 to ? Torr)
Maximum Sound Level 62 dbA
View Details
Axial Fans - 2804587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.61 SCFM (112 m³/hr)
Nominal Voltage 12 volts
View Details
Type 7F.30 - Filter fan - 7F3081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details