ebm-papst Inc. DC Brushless Fans (BLDC) 3412NGHH

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sintec 60.0 CFM (1.68m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sintec 60.0 CFM (1.68m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2341-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2341-ND
DC Brushless Fans (BLDC) 381-2341-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sintec 60.0 CFM (1.68m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Sintec 60.0 CFM (1.68m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 8256399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8256399
Axial Fans 8256399
ebm-papst 3412NGHH Axial Fan

ebm-papst 3412NGHH Axial Fan

Supplier's Site
Dc Fan, Axial, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 20C8139 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
20C8139
Dc Fan, Axial, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 20C8139
DC FAN, AXIAL, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:60CFM; Noise Rating:39dBA; Power Rating:3.2W; Rated Speed:3250rpm RoHS Compliant: Yes

DC FAN, AXIAL, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:60CFM; Noise Rating:39dBA; Power Rating:3.2W; Rated Speed:3250rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan; 92 mm L x 92 mm H; 25 mm; 12 VDC; 60 CFM; 39 dBA; Lead; Sintec-Sleeve - 70104857 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 92 mm L x 92 mm H; 25 mm; 12 VDC; 60 CFM; 39 dBA; Lead; Sintec-Sleeve
70104857
Fan; 92 mm L x 92 mm H; 25 mm; 12 VDC; 60 CFM; 39 dBA; Lead; Sintec-Sleeve 70104857
Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Blocking and Overloading Ball Bearing Construction Fiberglass Reinforced PBTP Plastic Housing Fiberglass Reinforced PA Plastic Impeller Mounting from Either Face Using Four 4.3 mm Holes Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Electrical Connection Via Two 24 AWG 12.2 Inch (310 mm) Long Leads

Features:

  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Blocking and Overloading
  • Ball Bearing Construction
  • Fiberglass Reinforced PBTP Plastic Housing
  • Fiberglass Reinforced PA Plastic Impeller
  • Mounting from Either Face Using Four 4.3 mm Holes
  • Air Exhaust Over Struts
  • Counterclockwise Rotation Looking at Rotor
  • Electrical Connection Via Two 24 AWG 12.2 Inch (310 mm) Long Leads
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3412NGHH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3412NGHH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3412NGHH
FAN AXIAL 92X25.4MM 12VDC WIRE

FAN AXIAL 92X25.4MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3412NGHH
DC Fans 3412NGHH
DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, 60CFM, 3.2W, 3250RPM, 39dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 92x92x25mm, 12VDC, 60CFM, 3.2W, 3250RPM, 39dBA, Sintec Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2341-ND 8256399 20C8139 70104857 3412NGHH 3412NGHH
Product Name DC Brushless Fans (BLDC) Axial Fans Dc Fan, Axial, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fan; 92 mm L x 92 mm H; 25 mm; 12 VDC; 60 CFM; 39 dBA; Lead; Sintec-Sleeve Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr) 60.01 SCFM (102 m³/hr) 60 SCFM (102 m³/hr) 60 SCFM (102 m³/hr) 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA 39 dbA 39 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 117 SCFM (198 m³/hr)
Maximum Sound Level 48 dbA
View Details
Electrical - Climate Control - Filtered Fans - PTF60700LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - E67-50074 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3850 SCFM (6544 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details