ebm-papst Inc. Axial Fans 3314NN

Description
ebm-papst 3314NN Axial Fan
Request a Quote Datasheet
Description
ebm-papst 3314NN Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8755830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8755830
Axial Fans 8755830
ebm-papst 3314NN Axial Fan

ebm-papst 3314NN Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2725-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2725-ND
DC Brushless Fans (BLDC) 381-2725-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 46.9 CFM (1.31m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 46.9 CFM (1.31m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
3314NN
DC Fans 3314NN
DC Fans DC Tubeaxial Fan, 92x92x32mm, 24VDC, 47CFM, 1.8W, 2650RPM, 35dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x32mm, 24VDC, 47CFM, 1.8W, 2650RPM, 35dBA, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3314NN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3314NN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3314NN
FAN AXIAL 92X32MM 24VDC WIRE

FAN AXIAL 92X32MM 24VDC WIRE

Supplier's Site
Axial Fan, 92Mm, 24Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst - 40Y1553 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst
40Y1553
Axial Fan, 92Mm, 24Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst 40Y1553
AXIAL FAN, 92MM, 24VDC, 47CFM, 35DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47CFM; Noise Rating:35dBA; Power Rating:1.8W; Current Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 47CFM, 35DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47CFM; Noise Rating:35dBA; Power Rating:1.8W; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8755830 381-2725-ND 3314NN 3314NN 40Y1553
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 92Mm, 24Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 47.07 SCFM (80 m³/hr) 46.9 SCFM (79.72 m³/hr) 46.9 SCFM (79.72 m³/hr) 47 SCFM (79.89 m³/hr)
Running Current 0.1200 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC Brushless DC
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1264 to ? in H2O (0.2361 to ? Torr)
Maximum Sound Level 34.38 dbA
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
10
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (229 m³/hr)
Maximum Sound Level 59 dbA
View Details
AC Fans - Q560-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
4 suppliers