ebm-papst Inc. Axial Fans 3314NH

Description
ebm-papst 3314NH DC Axial Fans
Request a Quote Datasheet
Description
ebm-papst 3314NH DC Axial Fans
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 561093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
561093
Axial Fans 561093
ebm-papst 3314NH DC Axial Fans

ebm-papst 3314NH DC Axial Fans

Supplier's Site
DC Brushless Fans (BLDC) - 381-2726-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2726-ND
DC Brushless Fans (BLDC) 381-2726-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 54.7 CFM (1.53m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 54.7 CFM (1.53m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3314NH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3314NH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3314NH
FAN AXIAL 92X32MM 24VDC WIRE

FAN AXIAL 92X32MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3314NH
DC Fans 3314NH
DC Fans DC Tubeaxial Fan, 92x92x32mm, 24VDC, 54CFM, 2.6W, 3050RPM, 38dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x32mm, 24VDC, 54CFM, 2.6W, 3050RPM, 38dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 92Mm, 24Vdc, 54Cfm, 38Dba; Supply Voltage Vdc Ebm-Papst - 40Y1550 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 54Cfm, 38Dba; Supply Voltage Vdc Ebm-Papst
40Y1550
Axial Fan, 92Mm, 24Vdc, 54Cfm, 38Dba; Supply Voltage Vdc Ebm-Papst 40Y1550
AXIAL FAN, 92MM, 24VDC, 54CFM, 38DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:54CFM; Noise Rating:38dBA; Power Rating:2.6W; Current Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 54CFM, 38DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:54CFM; Noise Rating:38dBA; Power Rating:2.6W; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 561093 381-2726-ND 3314NH 3314NH 40Y1550
Product Name Axial Fans DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 92Mm, 24Vdc, 54Cfm, 38Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.71 SCFM (93 m³/hr) 54.7 SCFM (92.98 m³/hr) 54.7 SCFM (92.98 m³/hr) 54 SCFM (91.79 m³/hr)
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Nominal Power 3 watts 3 watts 3 watts
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020Y24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4343 to ? in H2O (0.8113 to ? Torr)
Maximum Sound Level 42.46 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Axial Fan - 380DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details