ebm-papst Inc. Axial Fans 3312NNU

Description
ebm-papst 3312NNU Axial Fan
Request a Quote Datasheet
Description
ebm-papst 3312NNU Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8755837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8755837
Axial Fans 8755837
ebm-papst 3312NNU Axial Fan

ebm-papst 3312NNU Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2751-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2751-ND
DC Brushless Fans (BLDC) 381-2751-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 47.0 CFM (1.32m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 47.0 CFM (1.32m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
3312NNU
DC Fans 3312NNU
DC Fans DC Tubeaxial Fan, 92x92x32mm, 12VDC, 47.1CFM, 1.8W, 2650RPM, Ball Bearing, IP68

DC Fans DC Tubeaxial Fan, 92x92x32mm, 12VDC, 47.1CFM, 1.8W, 2650RPM, Ball Bearing, IP68

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3312NNU - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3312NNU
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3312NNU
FAN AXIAL 92X32MM 12VDC WIRE

FAN AXIAL 92X32MM 12VDC WIRE

Supplier's Site
Axial Fan, 92Mm, 12Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst - 41Y1538 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst
41Y1538
Axial Fan, 92Mm, 12Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst 41Y1538
AXIAL FAN, 92MM, 12VDC, 47CFM, 35DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47CFM; Noise Rating:35dBA; Power Rating:1.8W; Current Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 47CFM, 35DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47CFM; Noise Rating:35dBA; Power Rating:1.8W; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8755837 381-2751-ND 3312NNU 3312NNU 41Y1538
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 92Mm, 12Vdc, 47Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 47.07 SCFM (80 m³/hr) 47 SCFM (79.89 m³/hr) 47 SCFM (79.89 m³/hr) 47 SCFM (79.89 m³/hr)
Running Current 0.1200 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC Brushless DC
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Fan Heater Stego - 48AC2613 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
4020-5 Series 1.25 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details
Blowers - H07-A0 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 217 SCFM (369 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details