Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 62.9 CFM (1.76m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 92x92x32mm, 12VDC, 63CFM, 3.4W, 3450RPM, 42dBA, Ball Bearing
FAN AXIAL 92X32MM 12VDC WIRE
AXIAL FAN, 92MM, 12VDC, 63CFM, 42DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:63CFM; Noise Rating:42dBA; Power Rating:3.4W; Current Rating:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2723-ND | 3312NHH | 3312NHH | 40Y1544 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 92Mm, 12Vdc, 63Cfm, 42Dba; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 62.9 SCFM (107 m³/hr) | 62.9 SCFM (107 m³/hr) | 63 SCFM (107 m³/hr) | |
| Maximum Sound Level | 42 dbA | 42 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | |
| Voltage Range | 12 volts |