ebm-papst Inc. DC Brushless Fans (BLDC) 3218J/2H4P

Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 165.0 CFM (4.62m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 165.0 CFM (4.62m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2312-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2312-ND
DC Brushless Fans (BLDC) 381-2312-ND
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 165.0 CFM (4.62m³/min) 4 Wire Leads

Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 165.0 CFM (4.62m³/min) 4 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3218J/2H4P - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3218J/2H4P
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3218J/2H4P
FAN AXIAL 92X38MM 48VDC WIRE

FAN AXIAL 92X38MM 48VDC WIRE

Supplier's Site
Axial Fan, 92Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 10R6578 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
10R6578
Axial Fan, 92Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 10R6578
AXIAL FAN, 92MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:164.8CFM; Noise Rating:73dBA; Power Rating:50W; Rated Speed:13000rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:164.8CFM; Noise Rating:73dBA; Power Rating:50W; Rated Speed:13000rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3218J/2H4P
DC Fans 3218J/2H4P
DC Fans DC Tubeaxial Fan, 92x92x38mm, 48VDC, 165CFM, 50W, 73dBA, 13000RPM, Ball Bearing, Leadwires, PWM

DC Fans DC Tubeaxial Fan, 92x92x38mm, 48VDC, 165CFM, 50W, 73dBA, 13000RPM, Ball Bearing, Leadwires, PWM

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2312-ND 3218J/2H4P 10R6578 3218J/2H4P
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 92Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 165 SCFM (280 m³/hr) 165 SCFM (280 m³/hr) 165 SCFM (280 m³/hr)
Maximum Sound Level 73 dbA 73 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
60x60x25mm, 12 VDC, 26.178 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FAD1-06025CBJW19-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
Axial Fans - 1759802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 128 SCFM (218 m³/hr)
Blower/Fan Type Axial Fan
View Details