ebm-papst Inc. DC Brushless Fans (BLDC) 3214JN

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2356-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2356-ND
DC Brushless Fans (BLDC) 381-2356-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 77.0 CFM (2.16m³/min) 2 Wire Leads

Buy Now Datasheet
EBM Axial - 3214JN - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
3214JN
EBM Axial 3214JN
FAN

FAN

Supplier's Site
DC Brushless Fans (BLDC) - 3214JN - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
3214JN
DC Brushless Fans (BLDC) 3214JN
FAN AXIAL 92X38MM 24VDC WIRE

FAN AXIAL 92X38MM 24VDC WIRE

Supplier's Site Datasheet
Fan;DC;Tubeaxial;24 V;77 CFM;8 W;51 dBA;Ball;Leads;92 x 92 x 38 mm - 70105070 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;Tubeaxial;24 V;77 CFM;8 W;51 dBA;Ball;Leads;92 x 92 x 38 mm
70105070
Fan;DC;Tubeaxial;24 V;77 CFM;8 W;51 dBA;Ball;Leads;92 x 92 x 38 mm 70105070
Features: New Super High Performance S-Force Fans Added to This Series Fiberglass Reinforced Plastic Fan PBTP Housing PA Impeller Electronically Commutated External Rotor Motor Clockwise Rotation Viewed from Rotor Air Output Over Struts Electrical Connection Via 24 AWG, TR 64, 12.2 In. (310 mm) Leads 7.04 Oz. (200 g)

Features:

  • New Super High Performance S-Force Fans Added to This Series
  • Fiberglass Reinforced Plastic Fan
  • PBTP Housing
  • PA Impeller
  • Electronically Commutated External Rotor Motor
  • Clockwise Rotation Viewed from Rotor
  • Air Output Over Struts
  • Electrical Connection Via 24 AWG, TR 64, 12.2 In. (310 mm) Leads
  • 7.04 Oz. (200 g)
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3214JN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3214JN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3214JN
FAN AXIAL 92X38MM 24VDC WIRE

FAN AXIAL 92X38MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3214JN
DC Fans 3214JN
DC Fans DC Tubeaxial Fan, 92x92x38mm, 24VDC, 76.5CFM, 8W, 6000RPM, 51dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x38mm, 24VDC, 76.5CFM, 8W, 6000RPM, 51dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 92Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9810 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9810
Axial Fan, 92Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9810
AXIAL FAN, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:76.5CFM; Noise Rating:51dBA; Power Rating:7.5W; Rated Speed:6000rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:76.5CFM; Noise Rating:51dBA; Power Rating:7.5W; Rated Speed:6000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics ODG (Origin Data Global) Allied Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2356-ND 3214JN 3214JN 70105070 3214JN 3214JN 86K9810
Product Name DC Brushless Fans (BLDC) EBM Axial DC Brushless Fans (BLDC) Fan;DC;Tubeaxial;24 V;77 CFM;8 W;51 dBA;Ball;Leads;92 x 92 x 38 mm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 92Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 77 SCFM (131 m³/hr) 77 SCFM (131 m³/hr) 36.1 SCFM (61.36 m³/hr) 77 SCFM (131 m³/hr) 76.5 SCFM (130 m³/hr)
Maximum Sound Level 51 dbA 51 dbA 51 dbA 51 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 43-55 V, 45W Stego - 24T1241 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 146DF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.3 SCFM (39.6 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details