ebm-papst Inc. DC Brushless Fans (BLDC) 3214JH

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 86.0 CFM (2.41m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 86.0 CFM (2.41m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2354-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2354-ND
DC Brushless Fans (BLDC) 381-2354-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 86.0 CFM (2.41m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 86.0 CFM (2.41m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 251075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
251075
Axial Fans 251075
ebm-papst 3214JH Axial Fan

ebm-papst 3214JH Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3214JH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3214JH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3214JH
FAN AXIAL 92X38MM 24VDC WIRE

FAN AXIAL 92X38MM 24VDC WIRE

Supplier's Site
Axial Fan, 92Mm, 24Vdc, 86Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst - 79R8787 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 86Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst
79R8787
Axial Fan, 92Mm, 24Vdc, 86Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst 79R8787
AXIAL FAN, 92MM, 24VDC, 86CFM, 55DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:86CFM; Noise Rating:55dBA; Power Rating:9W; Rated Speed:6800rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 86CFM, 55DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:86CFM; Noise Rating:55dBA; Power Rating:9W; Rated Speed:6800rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
3214JH
DC Fans 3214JH
DC Fans DC Tubeaxial Fan, 92x92x38mm, 24VDC, 9W, 86CFM, 55dBA, 6800RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 92x92x38mm, 24VDC, 9W, 86CFM, 55dBA, 6800RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2354-ND 251075 3214JH 79R8787 3214JH
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 92Mm, 24Vdc, 86Cfm, 55Dba; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 86 SCFM (146 m³/hr) 85.9 SCFM (146 m³/hr) 86 SCFM (146 m³/hr) 86 SCFM (146 m³/hr)
Maximum Sound Level 55 dbA 55 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

8026-7 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0768 to ? in H2O (0.1434 to ? Torr)
Maximum Sound Level 23.5 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PFF40000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 85MF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details