Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 86.0 CFM (2.41m³/min) 2 Wire Leads
FAN AXIAL 92X38MM 12VDC WIRE
DC Fans DC Tubeaxial Fan, 92x92x38mm, 12VDC, 9W, 86CFM, 55dBA, 6800RPM, Ball Bearing
AXIAL FAN, 92MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:86CFM; Noise Rating:55dBA; Power Rating:9W; Rated Speed:6800rpm; Depth:38mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3155-ND | 3212JH | 3212JH | 3212JH | 85M1685 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | EBM MISC | Axial Fan, 92Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 86 SCFM (146 m³/hr) | 86 SCFM (146 m³/hr) | 86 SCFM (146 m³/hr) | ||
| Maximum Sound Level | 55 dbA | 55 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | ||
| Voltage Range | 12 volts |