ebm-papst Inc. Dc Axial Fan, 2 Lead Wire, 48V; Supply Voltage Vdc Ebm-Papst 31007000

Description
DC AXIAL FAN, 2 LEAD WIRE, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99CFM; Noise Rating:40dBA; Power Rating:3.2W; Rated Speed:- RoHS Compliant: Yes
Description
DC AXIAL FAN, 2 LEAD WIRE, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99CFM; Noise Rating:40dBA; Power Rating:3.2W; Rated Speed:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, 2 Lead Wire, 48V; Supply Voltage Vdc Ebm-Papst - 11AC9464 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 2 Lead Wire, 48V; Supply Voltage Vdc Ebm-Papst
11AC9464
Dc Axial Fan, 2 Lead Wire, 48V; Supply Voltage Vdc Ebm-Papst 11AC9464
DC AXIAL FAN, 2 LEAD WIRE, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99CFM; Noise Rating:40dBA; Power Rating:3.2W; Rated Speed:- RoHS Compliant: Yes

DC AXIAL FAN, 2 LEAD WIRE, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99CFM; Noise Rating:40dBA; Power Rating:3.2W; Rated Speed:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 11AC9464
Product Name Dc Axial Fan, 2 Lead Wire, 48V; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 99 SCFM (168 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 103TY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 63.6 SCFM (108 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1444134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Blower/Fan Type Axial Fan
View Details