Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sintec 1.9 CFM (0.053m³/min) 3 Wire Leads
FAN AXIAL 25X8MM 5VDC WIRE
DC Fans DC Tubeaxial Fan, 25x25x8mm, 5VDC, 0.4W, 1.9CFM, 16dBA, 9600RPM, Sleeve Bearing, Speed Signal, Open Collector Output
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 8600314 | 381-2905-ND | 255/2N | 255/2N |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 2.06 SCFM (3.5 m³/hr) | 1.9 SCFM (3.23 m³/hr) | 1.9 SCFM (3.23 m³/hr) | |
| Running Current | 0.1200 amps | |||
| Blower/Fan Type | Axial Fan | Tube Axial | ||
| Motor Type | DC | DC | Brushless |