Fan Tubeaxial 48VDC Round - 220mm Dia Ball 718.0 CFM (20.10m³/min) 4 Wire Leads
FAN AXIAL 220X50.8MM 48VDC WIRE
DC Fans DC Tubeaxial Fan, 220x200x51mm, 48VDC, 717.6CFM, 103W, 6500RPM, 72dBA, Ball Bearing, Speed Signal, Open Collector Output
AXIAL FAN, 200MM x 51MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:220mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:719CFM; Noise Rating:72dBA; Power Rating:103W; Rated Speed:6500rpm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2841-ND | 2218F/2TDH4P | 2218F/2TDH4P | 91R0152 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | Axial Fan, 200Mm X 51Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 718 SCFM (1220 m³/hr) | 718 SCFM (1220 m³/hr) | 719 SCFM (1222 m³/hr) | |
| Maximum Sound Level | 72 dbA | 72 dbA | ||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | |
| Voltage Range | 48 volts |