19112-2-4039 -- GUARD 250MM AXIAL BASKET EBM-PAPST
ebm-papst Inc.
Guard 250Mm Axial Basket Ebm-Papst
19112-2-4039
Description
GUARD 250MM AXIAL BASKET
Description
GUARD 250MM AXIAL BASKET
Suppliers
Guard 250Mm Axial Basket Ebm-Papst
33C3476
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
33C3476 |
|
Product Name
|
Guard 250Mm Axial Basket Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.49 SCFM (45.02 m³/hr)
Nominal Voltage
24 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
38 SCFM (64.59 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
110 SCFM (187 m³/hr)
Maximum Sound Level
49 dbA
View Details