Ebinger Manufacturing Corp. Threaded Rod - Non Metric TR7/16X3Z

Description
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 7/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 7/16 NOMINAL DIAMETER - FRACTIONAL .4375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 17 PIECES PER TUBE WEIGHT 40 LB PER 100 FT FINISH/COATING ZINC ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 7/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 7/16 NOMINAL DIAMETER - FRACTIONAL .4375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 17 PIECES PER TUBE WEIGHT 40 LB PER 100 FT FINISH/COATING ZINC ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - TR7/16X3Z - Ebinger Manufacturing Corp.
Brighton, MI, USA
Threaded Rod - Non Metric
TR7/16X3Z
Threaded Rod - Non Metric TR7/16X3Z
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 7/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 7/16 NOMINAL DIAMETER - FRACTIONAL .4375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 17 PIECES PER TUBE WEIGHT 40 LB PER 100 FT FINISH/COATING ZINC ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • ASTM A36 LOW CARBON STEEL MATERIAL
  • 3 FT OVERALL LENGTH
  • 36 OVERALL LENGTH IN INCH
  • 7/16 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 7/16 NOMINAL DIAMETER - FRACTIONAL
  • .4375 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 17 PIECES PER TUBE
  • WEIGHT 40 LB PER 100 FT
  • FINISH/COATING ZINC ELECTROGALVANIZED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Threaded Rod
Product Number TR7/16X3Z
Product Name Threaded Rod - Non Metric
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rods - 7696305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Material Steel
Finish Plain
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB060065109 - BUMAX®
Specs
Length 2.56 inch (65 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details