Ebinger Manufacturing Corp. Threaded Rod - Non Metric TR5/16X12Z

Description
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 35 PIECES PER TUBE WEIGHT 20 LB PER 100 FT FINISH/COATING ZINC ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 35 PIECES PER TUBE WEIGHT 20 LB PER 100 FT FINISH/COATING ZINC ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - TR5/16X12Z - Ebinger Manufacturing Corp.
Brighton, MI, USA
Threaded Rod - Non Metric
TR5/16X12Z
Threaded Rod - Non Metric TR5/16X12Z
STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 35 PIECES PER TUBE WEIGHT 20 LB PER 100 FT FINISH/COATING ZINC ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • ASTM A36 LOW CARBON STEEL MATERIAL
  • 12 FT OVERALL LENGTH
  • 144 OVERALL LENGTH IN INCH
  • 5/16 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 5/16 NOMINAL DIAMETER - FRACTIONAL
  • .3125 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 35 PIECES PER TUBE
  • WEIGHT 20 LB PER 100 FT
  • FINISH/COATING ZINC ELECTROGALVANIZED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Threaded Rod
Product Number TR5/16X12Z
Product Name Threaded Rod - Non Metric
Length 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod/Stud Full Thread - 976A4/316LB24017088 - BUMAX®
Specs
Length 6.69 inch (170 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
Threaded Rods - 1757013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.54 inch (90 mm)
Material Stainless Steel
Design Units Metric
View Details
3/8-16 Mild Steel Threaded rod, Priced Per 3-ft Length - A 9C60-3716 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
Design Units English
Inch 3/8"
View Details