TK10X5/8 -- SELF-DRILLING SCREW - NON METRIC
Ebinger Manufacturing Corp.
Self-Drilling Screw - Non Metric
TK10X5/8
Description
5/8 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL .625
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 5/8
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
-
Ebinger Manufacturing Corp.
Datasheet
Description
5/8 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL .625
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 5/8
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
Datasheet
Suppliers
Self-Drilling Screw - Non Metric
TK10X5/8
5/8 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL .625
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 5/8
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
- 5/8 INCH LENGTH
- ZINC PLATED
- HEX WASHER HEAD
- HEX DRIVE
- #3 DRILL POINT SIZE
- LENGTH - DECIMAL .625
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 5/8
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TK10X5/8 |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Machine Screw
Head Type
Fillister Head; Other; Fillister
Standard Drives
Slotted
View Details
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Socket Head Cap
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details