TK10X3/4-500 -- SELF-DRILLING SCREW - NON METRIC
Ebinger Manufacturing Corp.
Self-Drilling Screw - Non Metric
TK10X3/4-500
Description
3/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #10
PACKAGING QUANTITY 100 PER PACK
PACKAGING TYPE PLASTIC BOX
INCLUSIONS/FEATURES FORGED POINT, UNSLOTTED
-
Ebinger Manufacturing Corp.
Datasheet
Description
3/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #10
PACKAGING QUANTITY 100 PER PACK
PACKAGING TYPE PLASTIC BOX
INCLUSIONS/FEATURES FORGED POINT, UNSLOTTED
Datasheet
Suppliers
3/4 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
NOMINAL DIAMETER - FRACTIONAL #10
PACKAGING QUANTITY 100 PER PACK
PACKAGING TYPE PLASTIC BOX
INCLUSIONS/FEATURES FORGED POINT, UNSLOTTED
- 3/4 INCH LENGTH
- ZINC PLATED
- HEX WASHER HEAD
- HEX DRIVE
- #3 DRILL POINT SIZE
- LENGTH - DECIMAL .75
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3/4
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- NOMINAL DIAMETER - FRACTIONAL #10
- PACKAGING QUANTITY 100 PER PACK
- PACKAGING TYPE PLASTIC BOX
- INCLUSIONS/FEATURES FORGED POINT, UNSLOTTED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TK10X3/4-500 |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Screw Type
Self Drilling / Thread Cutting Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details